DSF/prEN 15566

Railway applications - Railway rolling stock - Draw gear and screw coupling

inactive
Organization: DS
Status: inactive
Page Count: 47
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies requirements for the following aspects of information technology cabling: 147 a) installation specification, quality assurance documentation and procedures; 148 b) documentation and administration; 149 c) operation and maintenance. This European Standard is applicable to all types of information technology cabling including generic cabling systems designed in accordance with the EN 50173 series of standards. Safety (electrical safety and protection, optical power, fire, etc.) and electromagnetic compatibility (EMC) requirements are outside the scope of this European Standard and are covered by other standards and 154 regulations. However, information given in this European Standard may be of assistance in meeting these 155 standards and regulations.

Document History

September 5, 2022
Railway applications – Railway Rolling stock – Draw gear and screw coupling
This document specifies the requirements for the draw gear and screw coupling for the end of rolling stock that is bound to couple with other rolling stock (freight wagons, locomotives, passenger...
October 7, 2016
Railway applications – Railway rolling stock – Draw gear and screw coupling
This standard specifies the requirements for the draw gear and screw coupling for the end of rolling stock that has to couple with other rolling stock (freight wagons, locomotives, passenger vehicles...
December 6, 2010
Railway applications – Railway rolling stock – Draw gear and screw coupling
This standard specifies the requirement of the draw gear and screw coupling for the end rolling stock which have to couple with other interoperable rolling stock (freight wagons, locomotives,...
February 13, 2009
Railway applications - Railway rolling stock - Draw gear and screw coupling
This standard specifies the requirement of the draw gear and screw coupling for the end rolling stock which have to couple with other interoperable rolling stock (freight wagons, locomotives,...
Railway applications - Railway rolling stock - Draw gear and screw coupling
This standard specifies the requirement of the draw gear for the end rolling stock which have to couple with other interoperable rolling stock.This standard covers the functionality construction,...
Railway applications - Railway rolling stock - Draw gear and screw coupling
This standard specifies the requirement of the draw gear and screw coupling for the end rolling stock which have to couple with other interoperable rolling stock (freight wagons, locomotives,...
DSF/prEN 15566
Railway applications - Railway rolling stock - Draw gear and screw coupling
This European Standard specifies requirements for the following aspects of information technology cabling: 147 a) installation specification, quality assurance documentation and procedures; 148 b)...
Railway applications - Railway rolling stock - Draw gear and screw coupling
This standard specifies the requirement of the draw gear and screw coupling for the end rolling stock that have to couple with other interoperable rolling stock (freight wagons, locomotives,...
Railway applications – Railway Rolling stock – Draw gear and screw coupling
This document specifies the requirements for the draw gear and screw coupling for the end of rolling stock that is bound to couple with other rolling stock (freight wagons, locomotives, passenger...
Railway applications - Railway rolling stock - Draw gear and screw coupling
This standard specifies the requirements for the draw gear and screw coupling for the end of rolling stock that has to couple with other rolling stock (freight wagons, locomotives, passenger vehicles...
Advertisement