DS/EN 301929-1 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF transmitters and receivers as Coast Stations for GMDSS and other applications in the maritime mobile service; Part 1: Technical characteristics and methods of measurement

active, Most Current
Organization: DS
Publication Date: 16 April 2007
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the minimum requirements for transmitters, receivers and transceivers fitted with external antenna connectors, used as coast stations, operating in the VHF band of the maritime mobile service. This includes: - equipment operating under local or remote control; - equipment operating on 25 kHz channel spacing; - equipment capable of analogue speech, Digital Selective Calling (DSC), or both; - equipment operating in Simplex, Semi-Duplex (Half Duplex) and Duplex modes; - equipment which may consist of more than one unit; - equipment which may be single-channel or multi-channel; - equipment operating on shared radio sites; - equipment operating in isolation from other radio equipment. Where the equipment is not intended for DSC operation, only those clauses relevant to non-DSC tests are applicable.

Document History

DS/EN 301929-1 V1.2.1
April 16, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF transmitters and receivers as Coast Stations for GMDSS and other applications in the maritime mobile service; Part 1: Technical characteristics and methods of measurement
The present document specifies the minimum requirements for transmitters, receivers and transceivers fitted with external antenna connectors, used as coast stations, operating in the VHF band of the...
April 25, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF transmitters and receivers as Coast Stations for GMDSS and other applications in the maritime mobile service; Part 1: Technical characteristics and methods of measurement
The present document specifies the minimum requirements for transmitters, receivers and transceivers fitted with external antenna connectors, used as coast stations, operating in the VHF band of the...
Advertisement