DS/EN ISO 13918
Welding – Studs and ceramic ferrules for arc stud welding
inactive
| Organization: | DS |
| Publication Date: | 30 May 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard specifies: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials, mechanical properties and, when required, conditions of evaluation of conformity. Table 1 shows types of studs and the symbols for studs and ceramic ferrules that are covered by this document.
Document History
September 20, 2021
Welding – Studs and ceramic ferrules for arc stud welding – Amendment 1 (ISO 13918:2017/Amd 1:2021)
ISO 13918:2017 specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.
February 6, 2018
Welding – Studs and ceramic ferrules for arc stud welding (ISO 13918:2017)
ISO 13918:2017 specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.
DS/EN ISO 13918
May 30, 2008
Welding – Studs and ceramic ferrules for arc stud welding
This International Standard specifies: – requirements for studs and ceramic ferrules for arc stud welding; – dimensions, materials, mechanical properties and, when required, conditions of evaluation...
February 1, 2006
Welding - Studs and ceramic ferrules for arc stud welding
A description is not available for this item.
June 7, 1999
Welding - Studs and ceramic ferrules for arc stud welding
This standard includes the most important dimensions of studs and ceramic ferrules for arc stud welding. The range of types of studs specified in this standard accounts for customary applications.
Welding – Studs and ceramic ferrules for arc stud welding (ISO/FDIS 13918:2017)
This International Standard specifies:
— requirements for studs and ceramic ferrules for arc stud welding;
— dimensions, materials and mechanical properties. Table 1 shows types of studs and the...
Welding – Studs and ceramic ferrules for arc stud welding – Amendment 1
ISO 13918:2017 specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.
Welding – Studs and ceramic ferrules for arc stud welding – Amendment 1 (ISO 13918:2017/DAM 1:2018)
ISO 13918:2017 specifies the following: - requirements for studs and ceramic ferrules for arc stud welding; - dimensions, materials and mechanical properties.