DSF/ISO/IEC FCD 24727-4
Identification cards - Integrated circuit card programming interfaces - Part 4: Application programming interface (API) administration
| Organization: | DS |
| Status: | pending |
| Page Count: | 91 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and
external applications to include generic services for multi-sector use.
This part of ISO/IEC 24727 standardizes the connectivity and security mechanisms between the clientapplication
and the card-application.
It specifies API-Administration of service-independent and implementation-indep
compliant modules, including security, that enables action requests to a specific card-application of an ICC
such that, when coupled to data model and content discovery operations, the card-application can be used by
a variety of client-applications.
Document History