DS/EN 50117-4-1

Coaxial cables – Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 – Indoor drop cables for systems operating at 5 MHz – 3 000 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 September 2008
Status: active
Page Count: 12
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial cables for BCT-cabling in accordance with EN 50173 operating at a maximum DC voltage of 72 V and a max DC current of 0,5 A at a temperature range between -20 °C and +60 °C 1) and at frequencies between 5 MHz and 3 000 MHz and complying with the requirements of EN 50083. The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, and environmental and fire performance of the cables.

Document History

July 16, 2013
Coaxial cables – Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 – Indoor drop cables for systems operating at 5 MHz – 3 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and is to be read in conjunction with this generic standard. This specification applies to coaxial cables...
DS/EN 50117-4-1
September 1, 2008
Coaxial cables – Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 – Indoor drop cables for systems operating at 5 MHz – 3 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial...
Coaxial cables -- Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial...
Coaxial cables - Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to coaxial...
Advertisement