DS/EN 13077
Devices to prevent pollution by backflow of potable water – Air gap with non-circular overflow (unrestricted) – Family A – Type B
| Organization: | DS |
| Publication Date: | 7 August 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Other valves): | 23.060.99 |
scope:
This European Standard specifies the characteristics and the requirements of air gap with non-circular overflow (unrestricted) Family A, Type B for nominal flow velocity not exceeding 3 m/s. Air gaps are devices for protection of potable water in water installations from pollution. This European Standard applies to air gaps in factory-assembled products and to constructed air gaps in situ, and defines the physico-chemical characteristics of materials of construction used for the purpose and application to ensure compliance with this European Standard during normal working use.
Document History