DSF/FprEN 61008-1
Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB's) -- Part 1: General rules
| Organization: | DS |
| Status: | inactive |
| Page Count: | 138 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This International Standard applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection (hereafter referred to as RCCBs), for rated voltages not exceeding 440 V a.c. with rated frequencies of 50 Hz, 60 Hz or 50 / 60 Hz and rated currents not exceeding 125 A, intended principally for protection against shock-hazard.
These devices are intended to protect persons against indirect contact, the exposed conductive parts of the installation being connected to an appropriate earth electrode. They may be used to provide protection against fire hazards due to a persistent earth fault current, without the operation of the overcurrent protective device.
RCCBs having a rated residual operating current not exceeding 30 mA are also used as a means for additional protection in case of failure of the protective means against electric shock.
This standard applies to devices performing simultaneously the functions of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening of the protected circuit when the residual current exceeds this value.
NOTE 1 The requirements for RCCBs are in line with the general requirements of IEC 60755. RCCBs are essentially intended to be operated by uninstructed persons and designed not to require Maintenance. They may be submitted for certification purposes.
NOTE 2 Installation and application rules of RCCBs are given in IEC 60364.
They are intended for use in an environment with pollution degree 2.
They are suitable for isolation.
RCCBs of this standard, with exception of those rated 120 V or 120/240 V (see table at 5.3.1), are suitable for use in IT systems provided that the requirements of IEC 60364-4-433 and IEC 60364-5-53 are complied with.
Special precautions (e.g. lightning arresters) may be necessary when excessive overvoltages are likely to occur on the supply side (for example in the case of supply through overhead lines) (see IEC 60364-4-443).
RCCBs of the general type are resistant to unwanted tripping including the case where surge voltages (as a result of switching transients or induced by lightning) cause loading currents in the installation without occurrence of flashover.
RCCBs of the S type are considered to be sufficient proof against unwanted tripping even if the surge voltage causes a flashover and a follow-on current occurs.
NOTE 3 Surge arresters installed downstream of the general type of RCCBs and connected in common mode may cause unwanted tripping.
NOTE 4 For RCCBs having a degree of protection higher than IP20 special constructions may be required.
Particular requirements are necessary for
- Residual current operated circuit-breakers with integral overcurrent protection (see IEC 61009-1);
- RCCBs incorporated in or intended only for association with plugs and socket-outlets or with appliance couplers for household or similar general purposes
- RCCBs intended to be used at frequencies other than 50 Hz or 60 Hz.
NOTE 5 For the time being, for RCCBs incorporated in, or intended only for socket-outlets or plugs, the requirements of this standard in conjunction with the requirements of IEC 60884-1 may be used as far as applicable.
The requirements of this standard apply for normal environmental conditions (see 7.1).
Additional requirements may be necessary for RCCBs used in locations having severe environmental conditions.
RCCBs including batteries are not covered by this standard.
Document History