DS/EN 300687 V1.2.1

Access and Terminals (AT); 34 Mbit/s digital leased lines (D34U and D34S); Connection characteristics

active, Most Current
Organization: DS
Publication Date: 26 November 2001
Status: active
ICS Code (Lines, connections and circuits): 33.040.50
scope:

The present document specifies the technical requirements and conformance tests for connection characteristics of point-to-point 34 Mbit/s digital leased lines. These leased lines operate at: - 34 368 kbit/s providing an information transmission capability, without restriction on binary content, (D34U); and - 34 368 kbit/s providing an information transmission capability, without restriction on binary content, of 33 920 kbit/s, (D34S); the remaining 448 kbit/s provides an 8 kHz framing structure in accordance with ITU-T Recommendation G.832.

Document History

DS/EN 300687 V1.2.1
November 26, 2001
Access and Terminals (AT); 34 Mbit/s digital leased lines (D34U and D34S); Connection characteristics
The present document specifies the technical requirements and conformance tests for connection characteristics of point-to-point 34 Mbit/s digital leased lines. These leased lines operate at: - 34...

References

Advertisement