DS/EN ISO 10438-4 CD-ROM

Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2008
Status: active
Page Count: 11
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438 in conjunction with ISO 10438-1 specifies requirements for support systems for
self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These
systems can serve equipment such as compressors, gears, pumps and drivers.
NOTE For the purposes of this statement of scope, API 617 is equivalent to ISO 10439 and API 619 is equivalent to ISO 10440-1.

Document History

DS/EN ISO 10438-4 CD-ROM
February 26, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1....
May 21, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
A description is not available for this item.
March 26, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 specifies requirements for support systems for self-acting gas seals (dry gas seals) as described in ISO 10439, for use in the petroleum, petrochemical and natural gas...
Advertisement