ISO 29771

Thermal insulating materials for building applications - Determination of organic content

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: active
Page Count: 14
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This International Standard specifies the equipment and procedures for determining the organic content of thermal insulating materials.

The method is aimed at determining the organic content for products that are inorganic, i.e. products containing a low percentage of organic compounds, either unfaced products or the insulating material of a faced product.

This International Standard is not applicable for the determination of organic content in the presence of water of hydration and/or combined carbonate, sulfate, etc.

This International Standard is not applicable for the determination of organic content of adhesives, facings and/or coatings.

NOTE This International Standard can be used to verify that a thermal insulating product complies with the requirements of EN 13501-1 for classification as Euroclass A1 without testing.

Document History

December 1, 2014
Thermal insulating materials for building applications - Determination of organic content AMENDMENT 1
A description is not available for this item.
ISO 29771
November 1, 2008
Thermal insulating materials for building applications - Determination of organic content
This International Standard specifies the equipment and procedures for determining the organic content of thermal insulating materials. The method is aimed at determining the organic content for...

References

Advertisement