DS/EN ISO 16282
Methods of test for dense shaped refractory products - Determination of resistance to abrasion at ambient temperature
| Organization: | DS |
| Publication Date: | 27 May 2008 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Refractories): | 81.080 |
scope:
This International Standard specifies a method intended primarily for the determination of the abrasion
resistance of shaped refractory materials at ambient temperature. It can also be used for unshaped refractory materials. It provides an indication of the suitability of the material for service in abrasive or erosive conditions.
NOTE This International Standard is based on and technically identical to EN 993-20, published by the European Committee for Standardization.
Document History