DS/EN ISO 12718

Non-destructive testing – Eddy current testing – Vocabulary

inactive
Organization: DS
Publication Date: 16 September 2008
Status: inactive
Page Count: 58
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Non-destructive testing): 19.100
scope:

This International Standard defines terms used in eddy current testing. NOTE - In addition to terms used in English and French, two of the three official ISO languages (English, French and Russian), this document gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN), and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

September 17, 2019
Non-destructive testing – Eddy current testing – Vocabulary (ISO 12718:2019)
This document defines terms used in eddy current testing.
DS/EN ISO 12718
September 16, 2008
Non-destructive testing – Eddy current testing – Vocabulary
This International Standard defines terms used in eddy current testing. NOTE – In addition to terms used in English and French, two of the three official ISO languages (English, French and Russian),...
Non-destructive testing – Eddy current testing – Vocabulary (ISO/DIS 12718:2018)
This International Standard defines terms used in eddy current testing. NOTE – In addition to terms used in English and French, two of the three official ISO languages (English, French and Russian),...
Non-destructive testing – Eddy current testing – Vocabulary (ISO/FDIS 12718:2019)
This International Standard defines terms used in eddy current testing. NOTE – In addition to terms used in English and French, two of the three official ISO languages (English, French and Russian),...
Non-destructive testing - Eddy current testing - Terminology (ISO/FDIS 12718:2008)
This International Standard defines terms used in eddy current testing. NOTE In addition to terms used in English and French, two of the three official ISO languages (English, French and Russian),...
Advertisement