DS/CWA 15748-72

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 72: Alarm Device Class Interface - Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 5 September 2008
Status: active
Page Count: 19
ICS Code (IT applications in banking): 35.240.40
scope:

The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services) specifications are developed within the CEN/ISSS (European Committee for Standardization/Information Society Standardization System) Workshop environment. CEN/ISSS Workshops aim to arrive at a European consensus on an issue that can be published as a CEN Workshop Agreement (CWA).

Document History

DS/CWA 15748-72
September 5, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 72: Alarm Device Class Interface - Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
May 15, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 72: Alarm Device Class Interface Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference
This specification describes the functionality of the services provided by Alarms (ALM) under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo,...
Advertisement