NPFC - MIL-PRF-32316

RIFLE, 7.62MM : SEMI-AUTOMATIC SNIPER SYSTEM (SASS) - M110

inactive
Buy Now
Organization: NPFC
Publication Date: 7 October 2008
Status: inactive
Page Count: 32
scope:

This specification defines the technical and performance requirements, and the associated quality assurance provisions and verification procedures for the RIFLE, 7.62MM: semi-automatic sniper system (SASS), M110. This specification states requirements for components identified in Section 6.7, hereafter referred to simply as SASS.

intended Use:

The US Army requires a standardized Semi-Auto Sniper System to execute missions, which cannot be accomplished with the Rifle, 7.62MM, Sniper, w/Day Optical Sight and Carrying Case, M24.... View More

Document History

September 10, 2020
RIFLE, 7.62MM: SEMI-AUTOMATIC SNIPER SYSTEM (SASS) - M110
A description is not available for this item.
October 5, 2009
RIFLE, 7.62MM : SEMI-AUTOMATIC SNIPER SYSTEM (SASS) - M110
The US Army requires a standardized Semi-Auto Sniper System to execute missions, which cannot be accomplished with the Rifle, 7.62MM, Sniper, w/Day Optical Sight and Carrying Case, M24. Recent...
MIL-PRF-32316
October 7, 2008
RIFLE, 7.62MM : SEMI-AUTOMATIC SNIPER SYSTEM (SASS) - M110
The US Army requires a standardized Semi-Auto Sniper System to execute missions, which cannot be accomplished with the Rifle, 7.62MM, Sniper, w/Day Optical Sight and Carrying Case, M24. Recent...

References

Advertisement