DS/EN ISO 6009/AC
Hypodermic needles for single use – Colour coding for identification
inactive
| Organization: | DS |
| Publication Date: | 20 June 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Colour coding): | 01.070 |
scope:
The standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thinwalled and extra-thin-walled needles and to opaque and translucent colours.
Document History
September 14, 2016
Hypodermic needles for single use – Colour coding for identification (ISO 6009:2016)
ISO 6009:2016 establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to...
DS/EN ISO 6009/AC
June 20, 2008
Hypodermic needles for single use – Colour coding for identification
The standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thinwalled and...
November 29, 1994
Hypodermic needles for single use – Colour coding for identification
The standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thinwalled and...
Hypodermic needles for single use - Colour coding for identification (ISO/DIS 6009:2014)
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 34G (0,18 mm) to 10G (3,4 mm). It applies to...