DS/CWA 15748-7

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 7: Check Reader/Scanner Device Class Interface - Programmer's Reference

inactive
Organization: DS
Publication Date: 13 May 2008
Status: inactive
Page Count: 58
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the XFS service class of check readers and scanners. Check image scanners are treated as a special case of check readers, i.e. image-enabled instances of the latter. This class includes devices with a range of features, from small hand-held read-only devices through which checks are manually swiped one at a time, to desktop units which automatically feed the check one at a time; recording the MICR data and check image, and endorse or encode the check. The specification of this service class includes definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions.

Document History

September 5, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 7: Check Reader/Scanner Device Class Interface - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
DS/CWA 15748-7
May 13, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 7: Check Reader/Scanner Device Class Interface - Programmer's Reference
This specification describes the XFS service class of check readers and scanners. Check image scanners are treated as a special case of check readers, i.e. image-enabled instances of the latter. This...
Advertisement