DSF/prEN 13171

Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made wood fibre products, with or without facings or coatings, which are used for the thermal insulation of buildings1. The products are manufactured in the form of rolls, batts, felts, boards or slabs.
This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.
Products covered by this European Standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.
This European Standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The classes and levels required for a given application are to be found in regulations or non-conflicting standards.
Products with a declared thermal resistance lower than 0,50 m²⋅K/W or a declared thermal conductivity greater than 0,070 W/(m⋅K) at 10 °C are not covered by this European Standard.
This European Standard does not cover in situ insulation products and products intended to be used for the insulation of building equipment and industrial installations.

Document History

March 9, 2015
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings ). The...
January 9, 2013
Thermal insulation products for buildings – Factory made wood fibre (WF) products – Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings ). The...
January 23, 2009
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre products, with or without facings or coatings, which are used for the thermal insulation of buildings . The products are...
May 3, 2006
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibres products, with or without facings or coatings, which are used for the thermal insulation of buildings.The products are...
June 24, 2004
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibres products, with or without facings or coatings, which are used for the thermal insulation of buildings.The products are...
September 20, 2001
Thermal insulation products for buildings - Factory made wood fibre WF) products - Specification
This European Standard specifies the requirements for factory made wood fibres products, with or without facings or coatings, which are used for the thermal insulation of buildings.The products are...
Thermal insulation products for buildings – Factory made wood fibre (WF) products – Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings ). The...
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings1). The...
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
A description is not available for this item.
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre (WF) products, with or without facings or coatings, which are used for the thermal insulation of buildings ). The...
DSF/prEN 13171
Thermal insulating products for buildings - Factory made wood fibre (WF) products - Specification
This European Standard specifies the requirements for factory made wood fibre products, with or without facings or coatings, which are used for the thermal insulation of buildings1. The products are...

References

Advertisement