ISO 29469
Thermal insulating products for building applications — Determination of compression behaviour
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This International Standard specifies the equipment and procedures for determining the compression behaviour of specimens. It is applicable to thermal insulating products and can be used to determine the compressive stress in compressive creep tests and for applications in which insulation products are exposed only to short-term loads.
The method can be used for quality control purposes and can also be employed to obtain reference values from which design values can be calculated using safety factors.
Document History