DSF/EN 12312-1/prA1

Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This part of EN 12312 deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs when carried out in accordance with the specifications given by the manufacturer or his authorised representative.

Document History

May 14, 2013
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
June 10, 2009
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This Part of EN 12312 deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
August 21, 2001
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This part of EN 12312 deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
Aircraft ground support equipment – Specific requirements – Part 1: Passenger stairs
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This Part of EN 12312 deals with the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
DSF/EN 12312-1/prA1
Aircraft ground support equipment - Specific requirements - Part 1: Passenger stairs
This part of EN 12312 deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, the operation and the maintenance of passenger stairs...
Advertisement