DSF/FprEN 60793-2-40

Optical fibres -- Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres

inactive
Organization: DS
Status: inactive
Page Count: 33
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index, or graded-index profiles. The fibres are used in information transmission equipment and optical fibre cables. Table 1 summarizes some of the salient characteristics and applications of these fibres.

Document History

March 2, 2016
Optical fibres – Part 2-40: Product specifications – Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to category A4 optical multimode fibres and the related sub-categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic...
March 22, 2011
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step...
July 5, 2006
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have stepindex, multi-step...
June 14, 2002
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre types A4a, A4b, A4c, and A4d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables...
Optical fibres -- Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres, (July 4, 2002)
A description is not available for this item.
Optical fibres - Part 40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to category A4 optical multimode fibres and the related sub categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic...
DSF/FprEN 60793-2-40
Optical fibres -- Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step...
Advertisement