DSF/prEN 4604-003
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ - Product standard
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 µ-, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and especially for high frequency up to 3 GHz.
Document History
October 1, 2019
Aerospace series – Cable, electrical, for signal transmission – Part 003: Cable, coaxial, 50 ohms, 200 °C, type WZ – Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and...
February 20, 2009
Aerospace series – Cable, electrical, for signal transmission – Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ – Product standard
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 µ-, type WZ, for use in aircraft electrical systems at operating temperatures between – 65 °C and 200 °C and...
Aerospace series – Cable, electrical, for signal transmission – Part 003: Cable, coaxial, 50 Ohm, 200 °C, type WZ – Product standard
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between − 65 °C and 200 °C and...
Aerospace series – Cable, electrical, for signal transmission – Part 003 : Cable, coaxial, 50 Ohm, 200 °C, type WZ – Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 Ω, type WZ, for use in aircraft electrical systems at operating temperatures between -65 °C and 200 °C and...
DSF/prEN 4604-003
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 °C, type WZ - Product standard
This standard specifies the characteristics of a UV laser printable coaxial cable, 50 µ-, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and...