DS/ISO/IEC 15444-9/Corr. 2

Information technology - JPEG 2000 image coding system - Interactivity tools, APIs and protocols

inactive, Most Current
Organization: DS
Publication Date: 1 September 2008
Status: inactive
Page Count: 6
ICS Code (Information coding): 35.040
scope:

This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in accordance with their definition in the following parts of ISO/IEC 15444: - ITU-T Rec. T.800 | ISO/IEC 15444-1:2004 and its definition of a JPEG 2000 codestream and JP2 file format. - the JPEG 2000 family of file formats as defined in further parts of ISO/IEC 15444. In this Recommendation | International Standard, the defined syntaxes and methods are referred to as the JPEG 2000 Interactive Protocol, "JPIP", and interactive applications using JPIP are referred to as "JPIP systems." JPIP specifies a protocol consisting of a structured series of interactions between a client and a server by means of which image file metadata, structure and partial or whole image codestreams may be exchanged in a communications efficient manner. This Recommendation | International Standard includes definitions of the semantics and values to be exchanged, and suggests how these may be passed using a variety of existing network transports. With JPIP, the following tasks may be accomplished in varying, compatible ways: - the exchange of capabilities; - the negotiation of capabilities to use in a session; - the request and transfer of the following elements from a variety of containers, such as JPEG 2000 family files, JPEG 2000 codestreams and other container files: - selective data segments; - selective and defined structures; - parts of an image or its related metadata.

Document History

DS/ISO/IEC 15444-9/Corr. 2
September 1, 2008
Information technology - JPEG 2000 image coding system - Interactivity tools, APIs and protocols
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in...
Information technology - JPEG 2000 image coding system: Interactivity tools, APIs and protocols
Information technology - JPEG 2000 image coding system: Interactivity tools, APIs and protocols - Part 9: AMENDMENT 3: JPIP extensions
December 3, 2007
Information technology - JPEG 2000 image coding system - Interactivity tools, APIs and protocols
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in...
December 3, 2007
Information technology - JPEG 2000 image coding system - Interactivity tools, APIs and protocols
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in...
December 5, 2005
Information technology - JPEG 2000 image coding system - Interactivity tools, APIs and protocols
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in...
Advertisement