DS/EN 302537-1 V1.1.2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ultra Low Power Medical Data Service Systems operating in the frequency range 401 MHz to 402 MHz and 405 MHz to 406 MHz; Part 1: Technical characteristics and test methods

active, Most Current
Organization: DS
Publication Date: 15 January 2008
Status: active
scope:

The present document covers the ultra low power radio transmitters used in a new Medical Data Service and the various types of devices that form part of the system providing the service. It includes methods of measurement and requirements for radio systems used in the service that are fitted with an antenna connector and/or having an integral antenna. If a device which is operating in the MEDS and is available on the market is required to be checked, it should be tested in accordance with the methods of measurement specified in the present document.

Document History

DS/EN 302537-1 V1.1.2
January 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ultra Low Power Medical Data Service Systems operating in the frequency range 401 MHz to 402 MHz and 405 MHz to 406 MHz; Part 1: Technical characteristics and test methods
The present document covers the ultra low power radio transmitters used in a new Medical Data Service and the various types of devices that form part of the system providing the service. It includes...
Advertisement