DS/EN 302536-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 315 kHz to 600 kHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 15 January 2008 |
| Status: | active |
scope:
The present document applies to transmitters and receivers of Ultra Low Power Animal Implant Devices (ULP-AID) operating in any part or all of the band from 315 kHz to 600 kHz and any associated radio apparatus transmitting in the frequency range of 315 kHz to 600 kHz including external programmers and related telecommunication devices using digital modulation techniques such as, but not limited to, FSK or pulse position modulation. The present document contains the technical characteristics and test methods for radio equipment and is referenced in CEPT/ERC Recommendation 70-03, annex 12 band(c). The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product standard which may be completely or partially superseded by specific standards covering specific applications. The present document applies to ULP-AID transceivers conforming to the following: - inductive loop systems; - with an antenna connection and/or with an integral antenna; - for use as telecommunications and telecommand transmission to/from implanted animal systems. All types of digital modulation for radio devices are covered by the present document.
Document History