DS/EN ISO 2151

Acoustics - Noise test code for compressors and vacuum pumps - Engineering method (Grade 2)

active, Most Current
Organization: DS
Publication Date: 22 August 2008
Status: active
Page Count: 38
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This International Standard specifies methods for the measurement, determination and declaration of the noise emission from portable and stationary compressors and vacuum pumps. It prescribes the mounting, loading and working conditions under which measurements are to be made, and includes measurement or determination of the noise emission expressed as . the sound power level under specified load conditions, . the emission sound pressure level at the work station under specified load conditions. It is applicable to . compressors for various types of gases, . oil-lubricated air compressors, . oil-flooded air compressors, . water injected air compressors, . oil-free air compressors, . compressors for handling hazardous gases (gas compressors), . compressors for handling oxygen, . compressors for handling acetylene, . high-pressure compressors [over 4 Mpa (40 bar)], . compressors for application at low inlet temperatures, i.e. below 0 °C, . large compressors (over 1 000 kW input power), . portable and skid-mounted air compressors, and . rotary positive displacement blowers and centrifugal blowers and exhausters in applications u 0,2 MPa (u 2 bar). It is not applicable to . compressors for gases other than acetylene having a maximum allowable working pressure of less than 0,5 bar/0,05 MPa, . refrigerant compressors used in refrigerating systems or heat pumps, . hand-held portable compressors.

Document History

DS/EN ISO 2151
August 22, 2008
Acoustics - Noise test code for compressors and vacuum pumps - Engineering method (Grade 2)
This International Standard specifies methods for the measurement, determination and declaration of the noise emission from portable and stationary compressors and vacuum pumps. It prescribes the...
March 1, 2006
Acoustics - Noise test code for compressors and vacuum pumps - Engineering method (Grade 2)
This standard specifies methods for the measurement, determination and declaration of the noise emission from portable and stationary compressors and vacuum pumps.
May 14, 2004
Acoustics - Noise test code for compressors and vacuum pumps - Engineering method (Grade 2)
This standard specifies methods for the measurement, determination and declaration of the noise emission from portable and stationary compressors and vacuum pumps.
Acoustics - Noise test code for compressors and vacuum pumps - Engineering method (Grade 2) (ISO 2151:2004)
This International Standard specifies methods for the measurement, determination and declaration of the noise emission from portable and stationary compressors and vacuum pumps. It prescribes the...
Advertisement