DS/ISO/IEC 13481

Information technology - Data interchange on 130 mm optical disk cartridges - Capacity: 1 gigabyte per cartridge

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Optical storage devices): 35.220.30
scope:

This ECMA Standard specifies the characteristics of 130 mm optical disk cartridges (ODCs) with a capacity of 1 Gigabyte per cartridge. The Standard specifies two related, but different implementations of such cartridges: Type R/W Provides for data to be written, read and erased many times over the whole of both recording surfaces of the disk using the thermo-magnetic and magneto-optical effects. Type WO Provides write once, read multiple functionality on both disk surfaces using the thermo-magnetic and magneto-optical effects.

Document History

DS/ISO/IEC 13481
August 23, 1994
Information technology - Data interchange on 130 mm optical disk cartridges - Capacity: 1 gigabyte per cartridge
This ECMA Standard specifies the characteristics of 130 mm optical disk cartridges (ODCs) with a capacity of 1 Gigabyte per cartridge. The Standard specifies two related, but different...
Advertisement