IEC/TR 60996

Method for Verifying Accuracy of Tan Delta Measurements Applicable to Capacitors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1989
Status: active
Page Count: 12
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This method of tan delta verification is applicable to shunt and series capacitors rated 15 Hz to 60 Hz and may be run during the thermal stability type tests required by the applicable IEC standard.

Document History

IEC/TR 60996
October 1, 1989
Method for Verifying Accuracy of Tan Delta Measurements Applicable to Capacitors
This method of tan delta verification is applicable to shunt and series capacitors rated 15 Hz to 60 Hz and may be run during the thermal stability type tests required by the applicable IEC standard.

References

Advertisement