DSF/EN 50428/FprA2
Switches for household and similar fixed electrical installations - Collateral standard - Switches and related accessories for use in home and building electronic systems (HBES)
| Organization: | DS |
| Status: | pending |
| Page Count: | 4 |
| ICS Code (Switches): | 29.120.40 |
scope:
This clause of Part 2-1 is replaced by the following: This annex applies to HBES switches with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A. for household and similar fixed electrical installations either indoors or outdoors and to associated electronic extension units. It applies: - to HBES switches for the operation of lamp circuits and the control of the brightness of lamps (dimmers) as well as the control of the speed of motors (e.g. those used in ventilating fans) and for other purposes (e.g. heating installations ), - to sensors, actuators, switched-socket-outl
Document History