SSR's conforming to this specification are intended for use in
communication, radar, digital control, and other electronic
systems. Their principle areas of application are for aircraft,
missiles,... View More
SSR's conforming to this specification are intended for use in
communication, radar, digital control, and other electronic
systems. Their principle areas of application are for aircraft,
missiles, spacecraft, shipboard, and ground-support equipment.
SSR's covered by this specification shall be able to operate
satisfactorily in systems under the following demanding conditions:
Operating temperature range of -55°C to +125°C, 20 g's to 100 g's
of vibration, 50 g's to 1,500 g's of shock, up to 5,000 g's of
acceleration, and have reduced susceptibility to corrosion in salt
water environments. These requirements are verified under a
qualification system.
CAUTION: Users are cautioned to ensure that temperature
limitations, transient voltages, and momentary current overloads do
not exceed the applicable parameters of a SSR proposed for a
specific application. During high voltage testing, due caution
should be exercised to avoid damage. Polarity, when applicable,
should be observed. Due to the use of nonlinear-response assembly
parts and the inherent difference between electromechanical and
SSR's, output impedance values for like rated electromechanical
relays and SSR's are not necessarily the same.
View Less