ISO 11664-1
Colorimetry - Part 1: CIE standard colorimetric observers
| Organization: | ISO |
| Publication Date: | 15 October 2007 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified.
Colour-matching functions for the CIE 1931 standard colorimetric observer
This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense from about 1° to about 4°, for vision at photopic levels of adaptation.
Colour-matching functions for the CIE 1964 standard colorimetric observer
This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense greater than about 4°, for vision at sufficiently high photopic levels and with spectral power distributions such that no participation of the rod receptors of the retina is to be expected.
Document History