DSF/prEN 15876-1
Electronic fee collection - Conformity evaluation of on board unit and roadside equipment to EN 15509 - Part 1: Test suite structure and test purposes
| Organization: | DS |
| Status: | inactive |
| Page Count: | 109 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This European Standard contains the Test Suite Structure (TSS) and Test Purposes (TP) to evaluate the conformity of On Board Units (OBU) and Roadside Equipment (RSE) to EN 15509. The objective of the present document is to provide a basis for conformance tests for DSRC equipment (on board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers. NOTE The OBU and RSE will be subject to additional testing in order to ascertain that they fulfil the essential radio requirements as set out in e g the European Directives - a pre-requisite for CE marking and placing on the European market. They are also likely to be subject to additional testing of physical, environmental endurance, quality assurance and control at manufacturing, charge point integration, as part of factory, site and system acceptance testing. The definition of these tests is outside the scope of this standard.
Document History