DS/EN ISO 11064-5

Ergonomic design of control centres - Part 5: Displays and controls

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 August 2008
Status: active
Page Count: 62
ICS Code (Ergonomics): 13.180
scope:

ISO 11064-5 deals primarily with the display and input of data to monitor and/or operate processes from control centres. It establishes requirements that shall and recommendations that should be matched by displays and controls. Furthermore it gives understanding and to ease access, the design procedure was applied for structuring the text. The following topics are beyond the standard: - the design of equipment like monitors, indicators, meters or input devices neither in hardware nor in software; - the design of digitam or analogue displays; - the design of control actuators...

Document History

DS/EN ISO 11064-5
August 22, 2008
Ergonomic design of control centres - Part 5: Displays and controls
ISO 11064-5 deals primarily with the display and input of data to monitor and/or operate processes from control centres. It establishes requirements that shall and recommendations that should be...
Ergonomic design of control centres - Part 5: Displays and controls (ISO 11064-5:2008)
ISO 11064-5 deals primarily with the display and input of data to monitor and/or operate processes from control centres. It establishes requirements that shall and recommendations that should be...

References

Advertisement