DS/EN 60684-3-420

Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 August 2002
Status: active
Page Count: 14
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This standard gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continous acrylic based coating and differentiated by their breakdown voltage (sheet 420), medium breakdown voltage (sheet 421) and low breakdown voltage (sheet 422). The sleeving is normally available with internal diameters between 0,5 mm and 25 mm and is normally supplied in the following colours: black, yellow, brown, blue and red. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in tables 2 and 4. Experience of product performance indicates that sleeving of the types specified in these sheets may be suitable for operation at 130 °C or in some applications at temperatures up to 155 °C.

Document History

DS/EN 60684-3-420
August 26, 2002
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating
This standard gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continous acrylic based coating...

References

Advertisement