NPFC - MIL-T-25446

Transmitter, Temperature, Electrical Resistance

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 October 2008
Status: active
Page Count: 1
scope:

This specification covers the requirements for flexible sheath, electrical resistance type cylinder head temperature transmitters.

The transmitters shall be classified as follows:

MS24482-1 - 2.850 inch stem length MS24482-2 - 2.203 inch stem length

intended Use:

The transmitters covered by this specification are intended for use in aircraft to indicate, in conjunction with an indicator, the cylinder head temperature of air cooled engine cylinders.

Document History

February 10, 2023
Transmitter, Temperature, Electrical Resistance, Armored, Bayonet Locking Type, (-50 Degrees C to 300 Degrees C)
A description is not available for this item.
September 28, 2022
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, ARMORED, BAYONET LOCKING TYPE, (-50 ºC TO 300 ºC)
The temperature transmitters covered by this specification are intended for use with an installed indicator in an aircraft to indicate the cylinder head temperature of aircooled engine cylinders.
June 21, 2012
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, ARMORED, BAYONET LOCKING TYPE, (-50 ºC TO 300 ºC)
This specification covers the requirements for flexible sheath, electrical resistance-type, cylinder head temperature transmitters.
MIL-T-25446
October 3, 2008
Transmitter, Temperature, Electrical Resistance
This specification covers the requirements for flexible sheath, electrical resistance type cylinder head temperature transmitters. The transmitters shall be classified as follows: MS24482-1 - 2.850...
November 24, 1997
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
November 12, 1986
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
This specification covers the requirements for flexible sheath, electrical resistance type cylinder head temperature transmitters. The transmitters shall be classified as follows: MS24482-1 - 2.850...
January 16, 1975
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
October 27, 1970
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
April 23, 1958
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
August 9, 1957
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
June 4, 1956
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.
January 19, 1956
TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
A description is not available for this item.

References

Advertisement