ATIS T1.514

Network Performance Parameters and Objectives for Dedicated Digital Services – SONET Bit Rates

inactive
Buy Now
Organization: ATIS
Publication Date: 1 January 2001
Status: inactive
Page Count: 47
scope:

Scope and Purpose

This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s, 155.52 Mbit/s, 622.08 Mbit/s, 2.488 Gbit/s, and 9.865 Gbit/s interface rates of the SONET (Synchronous Optical Network) digital hierarchy. Rates above 9.865 Gbit/s and SONET virtual tributaries are for further study.

This standard defines the framework for specifying accuracy and availability performance and the allocation of end-to-end performance objectives among service providers. The performance objectives are applicable to each direction of the service between network interfaces. Performance impairments originated outside the network interfaces, such as those due to end-user actions are not included in evaluating performance. The parameter definitions are block based, making in-service measures convenient. The mappings given in Annex A shall be sufficient for establishing in-service or out-of-service conformance to this standard.

Document History

March 1, 2009
Network Performance Parameter and Objectives for Dedicated Digital Services – SONET Bit Rates
This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s, 155.52 Mbit/s, 622.08 Mbit/s, 2.488...
March 1, 2009
Network Performance Parameter and Objectives for Dedicated Digital Services – SONET Bit Rates
SCOPE, PURPOSE, & APPLICATION This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s,...
March 1, 2009
Network Performance Parameter and Objectives for Dedicated Digital Services – SONET Bit Rates
SCOPE, PURPOSE, & APPLICATION This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s,...
March 1, 2009
Network Performance Parameters and Objectives for Dedicated Digital Services – SONET Bit Rates
SCOPE, PURPOSE, & APPLICATION This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s,...
ATIS T1.514
January 1, 2001
Network Performance Parameters and Objectives for Dedicated Digital Services – SONET Bit Rates
Scope and Purpose This standard defines the parameters and establishes objectives for assessing the performance of dedicated digital services operating at the nominal 51.84 Mbit/s, 155.52 Mbit/s,...
January 1, 1995
Telecommunications - Network Performance Parameters and Objectives for Dedicated Digital Services - SONET Bit Rates
A description is not available for this item.

References

Advertisement