DS/ISO 8471

Information processing systems - Data communication - High-level data link control balanced classes of procedures - Data-link layer address resolution/negotiation in switched environments

inactive, Most Current
Organization: DS
Publication Date: 29 November 1990
Status: inactive
Page Count: 5
ICS Code (Data link layer): 35.100.20
scope:

The standard is applicable to data stations employing HDLC balanced classes of procedures which provide the XID command/response with specific parameter fields. It is used to select a pair of operational link addresses when preassigned, system designated addresses are not known. Additional XID frame functions may be accomplished in conjunction with the address determination.

Document History

DS/ISO 8471
November 29, 1990
Information processing systems - Data communication - High-level data link control balanced classes of procedures - Data-link layer address resolution/negotiation in switched environments
The standard is applicable to data stations employing HDLC balanced classes of procedures which provide the XID command/response with specific parameter fields. It is used to select a pair of...

References

Advertisement