DSF/prEN 81-31

Safety rules for the construction and installation of lifts - Lifts for the transport of goods only - Part 31: Accessible goods only lifts

inactive
Organization: DS
Status: inactive
Page Count: 137
ICS Code (Lifts. Escalators): 91.140.90
scope:

This standard applies for new electric accessible goods only lifts with traction or positive drive and new hydraulic accessible goods only lifts, permanently installed in restricted areas and/or only used by authorized and instructed persons (users), serving fixed and permanent landing levels, having a load carrying unit made of a single load carrying area, designed for the transportation of goods only, moving along a fixed path (e.g. scissor lifts, lifts with guide rails, etc.) and inclined not more than 15° to the vertical, with rated speed not exceeding 1 m/s.

Document History

June 1, 2010
Safety rules for the construction and installation of lifts - Lifts for the transport of goods only - Part 31: Accessible goods only lifts
1.1 This European Standard applies to new electric accessible goods only lifts with traction or positive drive and new hydraulic accessible goods only lifts, permanently installed in restricted areas...
Safety rules for the construction and installation of lifts – Lifts for the transport of goods only – Part 31: Accessible goods only lifts
1.1 This document specifies the safety rules for new accessible goods only lifts with traction, positive or hydraulic drive, permanently installed and only used by instructed persons (users), serving...
Safety rules for the construction and installation of lifts - Lifts for the transport of goods only - Part 31: Accessible goods only lifts
1.1 This European Standard applies to new electric accessible goods only lifts with traction or positive drive and new hydraulic accessible goods only lifts, permanently installed in restricted areas...
DSF/prEN 81-31
Safety rules for the construction and installation of lifts - Lifts for the transport of goods only - Part 31: Accessible goods only lifts
This standard applies for new electric accessible goods only lifts with traction or positive drive and new hydraulic accessible goods only lifts, permanently installed in restricted areas and/or only...
Advertisement