DS/CWA 15748-67
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 67: Depository Device Class Interface Migration from Version 3.0 (CWA 14050) to Version 3.10 (this CWA) - Programmer's Reference
| Organization: | DS |
| Publication Date: | 15 May 2008 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This specification describes the functionality of the services provided by the Depository (DEP) services under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. A Depository is used for the acceptance and deposit of media into the device or terminal. There are two main types of depository: an envelope depository for the deposit of media in envelopes and a night safe depository for the deposit of bags containing bulk media.
Document History