MODUK - DEF STAN 59-61: 90/211

Semiconductor Device Thyristor Power Module

active, Most Current
Organization: MODUK
Publication Date: 1 January 1982
Status: active
Page Count: 6
scope:

GENERAL

This specification cover an inverse parallel thyristor module which has met all the inspection requirements of thyristor module type PS 25N to specification 5961/90/210.

Additionally a special test for ITSM is required and this specification covers the inspection requirements necessary to confirm that the test has made satisfactorily.

Document History

DEF STAN 59-61: 90/211
January 1, 1982
Semiconductor Device Thyristor Power Module
GENERAL This specification cover an inverse parallel thyristor module which has met all the inspection requirements of thyristor module type PS 25N to specification 5961/90/210. Additionally a...

References

Advertisement