DS/EN 301068-2 V1.1.3
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol with connection characteristics indication defined in EN 301 068-1 [3] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [6]. The supplier of a protocol implementation which is claimed to conform to EN 301 068-1 [3] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify the supplier and the implementation.
Document History