DSF/EN ISO 105-B08/prA1

Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7 - Amendment 1 (ISO 105-B08:1999/DAM 1:2008)

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Textiles in general): 59.080.01
scope:

The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses visual assessment techniques and the other instrumental assessment. The characteristics of the reference material(s) under test then are compared with the characteristics of master reference material(s). Information on levels of acceptance and storage conditions is given in annexes A and B respectively.

Document History

October 14, 2009
Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7
The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses...
September 13, 1999
Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7
The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses...
Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7 - Amendment 1 (ISO 105-B08:1999/FDAM 1:2009)
The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses...
DSF/EN ISO 105-B08/prA1
Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7 - Amendment 1 (ISO 105-B08:1999/DAM 1:2008)
The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses...
Advertisement