CSA - CAN/CSA-ISO/IEC 8632-1-01 CORR 1
Information technology — Computer graphics — Metafile for the storage and transfer of picture description information — Part 1: Functional specification TECHNICAL CORRIGENDUM 1
inactive
| Organization: | CSA |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Computer graphics): | 35.140 |
Document History
CAN/CSA-ISO/IEC 8632-1-01 CORR 1
September 1, 2008
Information technology — Computer graphics — Metafile for the storage and transfer of picture description information — Part 1: Functional specification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
September 1, 2008
Information technology — Computer graphics — Metafile for the storage and transfer of picture description information — Part 1: Functional specification TECHNICAL CORRIGENDUM 2
A description is not available for this item.
March 1, 2001
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 1: Functional Specification
ISO/IEC 8632 provides a file format suitable for the storage and retrieval of picture description information. The file format consists of an ordered set of elements that may be used to describe...
March 1, 2001
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 1: Functional Specification
ISO/IEC 8632 provides a file format suitable for the storage and retrieval of picture description information. The file format consists of an ordered set of elements that may be used to describe...
January 1, 2001
Information technology — Computer graphics — Metafile for the storage and transfer of picture description information — Part 1: Functional specification
ISO/IEC 8632 provides a file format suitable for the storage and retrieval of picture description information. The file format consists of an ordered set of elements that may be used to describe...
January 1, 2001
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 1: Functional Specification
ISO/IEC 8632 provides a file format suitable for the storage and retrieval of picture description information. The file format consists of an ordered set of elements that may be used to describe...