DSF/ISO/IEC FDIS 19793
Information technology - Open Distributed Processing - Use of UML for ODP system specifications
| Organization: | DS |
| Status: | pending |
| Page Count: | 118 |
| ICS Code (Software): | 35.080 |
scope:
This Recommendation | International Standard defines use of the Unified Modeling Language (UML 2.1.1 Superstructure Specification, OMG document formal/07-02-05) for expressing system specifications in terms of the viewpoint specifications defined by the Reference Model of Open Distributed Processing (RM-ODP, ITU-T Rec. X.901 to X.904 | ISO/IEC 10746 Parts 1 to 4) and the Enterprise Language (ITU-T Rec. X.911 | ISO/IEC 15414). It covers: a) the expression of a system specification in terms of RM-ODP viewpoint specifications using defined UML concepts and extensions (e.g. structuring rules, technology mappings, etc.); b) relationships between the resultant RM-ODP viewpoint specifications. This document is intended for the following audiences: - ODP modellers who want to use the UML notation for expressing their ODP specifications in a graphical and standard way; - UML modellers who want to use the RM-ODP concepts and mechanisms to structure their UML system specifications; and - modelling tool suppliers, who wish to develop UML-based tools that are capable of expressing RMODP viewpoint specifications.
Document History