AWWA C704

Propeller-Type Meters for Waterworks Applications

inactive
Buy Now
Organization: AWWA
Publication Date: 27 January 2008
Status: inactive
Page Count: 32
scope:

This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the revolutions of a propeller set in motion by the force of flowing water striking the blades.

Purpose

The purpose of this standard is to provide the minimum requirements for propeller-type meters for waterworks applications.

Application

This standard can be referenced when purchasing and receiving propeller-type meters for waterworks applications. This standard can be used for manufacturing this type of meter. The stipulations of this standard apply when this document has been referenced and then only to propeller-type meters for waterworks applications.

Document History

October 28, 2019
Propeller-Type Meters for Waterworks Applications
This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the...
January 24, 2015
Propeller-Type Meters for Waterworks Applications
This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the...
June 10, 2012
Propeller-Type Meters for Waterworks Applications
This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the...
AWWA C704
January 27, 2008
Propeller-Type Meters for Waterworks Applications
This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the...
June 16, 2002
Propeller-Type Meters for Waterworks Applications
This standard describes the various types and classes of propeller meters in sizes 2 in. (50 mm) through 72 in. (1,800 mm) for waterworks applications. These meters register by recording the...
January 1, 1992
Propeller-Type Meters for Waterworks Applications
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Propeller Type for Main Line Applications
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Propeller Type for Main Line Applications
A description is not available for this item.
January 26, 1970
Cold-Water Meters—Propeller Type for Main Line Applications
A description is not available for this item.

References

Advertisement