ETSI - TS 102 624-2
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for the Network layer of the HiperMAN/WiMAX terminal devices; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 35 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the HiperMAN/WiMAX terminals based on the WiMAX Forum Network Architecture specifications.
The objective of the present document is to provide a basis for conformance tests for WiMAX terminal equipment giving a high probability of air interface inter-operability between different manufacturers' WiMAX equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [21] and ISO/IEC 9646-2 [22]) as well as the ETSI rules for conformance testing (ETS 300 406 [20]) are used as a basis for the test methodology.
Document History