DS/EN 50377-9-1

Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 9-1: Type MT-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre

inactive, Most Current
Organization: DS
Publication Date: 22 May 2003
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug adapter plug) must meet in order for it to be categorised as an EN standard product. Since different variants are permitted, product marking details are given in 3.5.

Document History

DS/EN 50377-9-1
May 22, 2003
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 9-1: Type MT-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...
Advertisement