ASTM International - ASTM B150/B150M-02
Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
Organization: | ASTM International |
Publication Date: | 10 April 2002 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and C64210.
Note 1-Product intended for hot forging is described in Specification B 124/B 124M.
Note 2-Warning Mercury is a definite health hazard in use and in disposal.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.