ISO 6119

Road Vehicles - Elastomeric Seals for Hydraulic Disc Brake Cylinders Using a Non-Petroleum Base Hydraulic Brake Fluid (Service Temperature 120 Degrees Celsius Maximum)

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1980
Status: inactive
Page Count: 8
ICS Code (Braking systems): 43.040.40
ICS Code (Seals): 83.140.50

Document History

August 1, 2006
Road vehicles Elastomeric seals for hydraulic disc brake cylinders using a non-petroleum base hydraulic brake fluid (Service temperature 120 °C max.)
A description is not available for this item.
ISO 6119
August 15, 1980
Road Vehicles - Elastomeric Seals for Hydraulic Disc Brake Cylinders Using a Non-Petroleum Base Hydraulic Brake Fluid (Service Temperature 120 Degrees Celsius Maximum)
A description is not available for this item.
Advertisement