DSF/prEN 50522

Earthing of power installations exceeding 1 kV a.c.

inactive
Organization: DS
Status: inactive
Page Count: 64
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

This European Standard contains the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c., so as to provide safety and proper functioning for the use intended. For the purpose of interpreting this standard, an electrical power installation is considered to be one of the following. a) Substation. b) Electrical installations on mast, pole and tower. Switchgear and/or transformers located outside a closed electrical operating area. c) One (or more) power station(s) located on a single site. The installation includes generators and transformers with all associated switchgear and all electrical auxiliary systems. Connections between generating stations located on different sites are excluded. d) The electrical system of a factory, industrial plant or other industrial, agricultural, commercial or public premises. The electrical power installation includes, among others, the following equipment: - rotating electrical machines; - switchgear; - transformers and reactors; - converters; - cables; - wiring systems; - batteries; - capacitors; - earthing systems; - buildings and fences which are part of a closed electrical operating area; - associated protection, control and auxiliary systems; - large air core reactor. NOTE In general, a standard for an item of equipment takes precedence over this standard. This European Standard does not apply to the design and erection of earthing systems of any of the following: - overhead and underground lines between separate installations; - electric railways (but not the substation feeding a railway system); - mining equipment and installations; - fluorescent lamp installations; - installations on ships and off-shore installations; - electrostatic equipment (e.g. electrostatic precipitators, spray-painting units); - test sites; - medical equipment, e.g. medical X-ray equipment. This European Standard does not apply to the requirements for carrying out live working on electrical installations.

Document History

March 7, 2022
Earthing of power installations exceeding 1 kV a.c.
This document is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV AC and nominal...
January 6, 2011
Earthing of power installations exceeding 1 kV a.c.
This European Standard is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c. and...
Earthing of power installations exceeding 1 kV a.c.
Modification to EN 50522:2022
Earthing of power installations exceeding 1 kV a.c.
This document is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV AC and nominal...
DSF/prEN 50522
Earthing of power installations exceeding 1 kV a.c.
This European Standard contains the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c., so as to provide safety...
Earthing of power installations exceeding 1 kV a.c.
This European Standard contains the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c., so as to provide safety...
Advertisement