ETSI - EN 301 491-1
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Call Offer Supplementary Services; Part 1: Test Suite Structure and Test Purposes (TSS&TP) Specification
| Organization: | ETSI |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Call Offer supplementary services of the Interexchange signalling protocol for Private Integrated Services Networks (PISN).
The objective of the present document is to provide conformance tests which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in EN 300 362 [3].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6] and ISO/IEC 9646-3 [11]) is used as basis for the test methodology.
The Test Suite Structure and Test Purposes specified in the present document are only intended for VPN scenarios at the "b" service entry point.
The VPN "b" service entry point is defined in EN 301 060-1 [9] and ETR 172 [10].
Document History